KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD9100F

Description
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD9100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD9100FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD9100FTR-ND
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

910 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD9100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD9100FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD9100FDKR-ND
RES 910 OHM 1% 1/2W 0805

RES 910 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD9100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD9100FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD9100FCT-ND
RES 910 OHM 1% 1/2W 0805

RES 910 OHM 1% 1/2W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SG73P2ATTD9100F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73P2ATTD9100F
Resistors - Chip Resistor - Surface Mount SG73P2ATTD9100F
RES 910 OHM 1% 1/2W 0805

RES 910 OHM 1% 1/2W 0805

Supplier's Site
Res, 910R, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH4405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH4405
Res, 910R, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH4405
RES, 910R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 910R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P2ATTD9100FTR-ND SG73P2ATTD9100F 85AH4405
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 910R, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details