KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD75R0F

Description
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD75R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD75R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD75R0FTR-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD75R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD75R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD75R0FCT-ND
RES 75 OHM 1% 1/2W 0805

RES 75 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD75R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD75R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD75R0FDKR-ND
RES 75 OHM 1% 1/2W 0805

RES 75 OHM 1% 1/2W 0805

Buy Now Datasheet
Res, 75R, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH4401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH4401
Res, 75R, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH4401
RES, 75R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 75R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SG73P2ATTD75R0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P2ATTD75R0F
Chip Resistor - Surface Mount SG73P2ATTD75R0F
RES 75 OHM 1% 1/4W 0805

RES 75 OHM 1% 1/4W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SG73P2ATTD75R0F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73P2ATTD75R0F
Resistors - Chip Resistor - Surface Mount SG73P2ATTD75R0F
RES 75 OHM 1% 1/2W 0805

RES 75 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-SG73P2ATTD75R0FTR-ND 85AH4401 SG73P2ATTD75R0F SG73P2ATTD75R0F
Product Name Chip Resistor - Surface Mount Res, 75R, 1%, 0.25W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details