KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD7502F

Description
75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD7502FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD7502FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD7502FTR-ND
75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 0.25W 75Kohm 1% 200ppm Anti-Pulse - 430-SG73P2ATTD7502F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 0.25W 75Kohm 1% 200ppm Anti-Pulse
430-SG73P2ATTD7502F
Thick Film Resistors - SMD 0.25W 75Kohm 1% 200ppm Anti-Pulse 430-SG73P2ATTD7502F
Thick Film Resistors - SMD 0.25W 75Kohm 1% 200ppm Anti-Pulse

Thick Film Resistors - SMD 0.25W 75Kohm 1% 200ppm Anti-Pulse

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SG73P2ATTD7502FTR-ND 430-SG73P2ATTD7502F
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 0.25W 75Kohm 1% 200ppm Anti-Pulse
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details