KOA Speer Electronics, Inc. 681 OHM 2W Resistor SG73P2ATTD6810F

Description
RES 681 OHM 1% 1/2W 0805 Product overview: SG73P2ATTD6810F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P2ATTD6810F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 681 OHM 1% 1/2W 0805 Product overview: SG73P2ATTD6810F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P2ATTD6810F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
681 OHM 2W Resistor - 52-SG73P2ATTD6810F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
681 OHM 2W Resistor
52-SG73P2ATTD6810F
681 OHM 2W Resistor 52-SG73P2ATTD6810F
RES 681 OHM 1% 1/2W 0805 Product overview: SG73P2ATTD6810F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P2ATTD6810F can be used for catalog matching and distributor lookup.

RES 681 OHM 1% 1/2W 0805 Product overview: SG73P2ATTD6810F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P2ATTD6810F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD6810FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD6810FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD6810FTR-ND
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

681 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD6810FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD6810FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD6810FDKR-ND
RES 681 OHM 1% 1/2W 0805

RES 681 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD6810FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD6810FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD6810FCT-ND
RES 681 OHM 1% 1/2W 0805

RES 681 OHM 1% 1/2W 0805

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SG73P2ATTD6810F
734320-SG73P2ATTD6810F
Chip Resistor - Surface Mount - SG73P2ATTD6810F 734320-SG73P2ATTD6810F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 734320-SG73P2ATTD681 0F Packaging: Tape and Reel Features: Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 681 Ohms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 734320-SG73P2ATTD6810F
Packaging: Tape and Reel
Features: Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 681 Ohms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Resistors - Chip Resistor - Surface Mount - SG73P2ATTD6810F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SG73P2ATTD6810F
Resistors - Chip Resistor - Surface Mount SG73P2ATTD6810F
RES 681 OHM 1% 1/2W 0805

RES 681 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SG73P2ATTD6810F 2019-SG73P2ATTD6810FTR-ND 734320-SG73P2ATTD6810F SG73P2ATTD6810F
Product Name 681 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SG73P2ATTD6810F Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.5000 watts
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573177 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details