4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES, 4K7, 1%, 0.25W, 0805, THICK FILM
RES 4.7K OHM 1% 1/4W 0805
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1786680 | 2019-SG73P2ATTD4701FTR-ND | 51AK9380 | SG73P2ATTD4701F |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 4K7, 1%, 0.25W, 0805, Thick Film Koa | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805 | |
| Standards and Certifications | RoHS; Aec-q200 | |||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use |