KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD3300F

Description
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD3300FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD3300FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD3300FTR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD3300FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD3300FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD3300FCT-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD3300FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD3300FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD3300FDKR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1786668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786668
Surface Mount Resistors 1786668
KOA SG73P2ATTD3300F

KOA SG73P2ATTD3300F

Supplier's Site
Surface Mount Resistors - 1786944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786944
Surface Mount Resistors 1786944
KOA SG73P2ATTD3300F

KOA SG73P2ATTD3300F

Supplier's Site
Res, 330R, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH4378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH4378
Res, 330R, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH4378
RES, 330R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 330R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SG73P2ATTD3300F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P2ATTD3300F
Chip Resistor - Surface Mount SG73P2ATTD3300F
RES 330 OHM 1% 1/4W 0805

RES 330 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-SG73P2ATTD3300FTR-ND 1786668 85AH4378 SG73P2ATTD3300F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 330R, 1%, 0.25W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details