KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD3003F

Description
300 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
300 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD3003FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD3003FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD3003FTR-ND
300 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

300 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD3003FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD3003FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD3003FDKR-ND
RES 300K OHM 1% 1/2W 0805

RES 300K OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD3003FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD3003FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD3003FCT-ND
RES 300K OHM 1% 1/2W 0805

RES 300K OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - SG73P2ATTD3003F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P2ATTD3003F
Chip Resistor - Surface Mount SG73P2ATTD3003F
RES 300K OHM 1% 1/4W 0805

RES 300K OHM 1% 1/4W 0805

Supplier's Site Datasheet
Res, 300K, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH4377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH4377
Res, 300K, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH4377
RES, 300K, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 300K, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 2019-SG73P2ATTD3003FTR-ND SG73P2ATTD3003F 85AH4377
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 300K, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567505P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details