KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD2401F

Description
2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD2401FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD2401FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD2401FTR-ND
2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD2401FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD2401FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD2401FCT-ND
RES 2.4K OHM 1% 1/2W 0805

RES 2.4K OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD2401FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD2401FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD2401FDKR-ND
RES 2.4K OHM 1% 1/2W 0805

RES 2.4K OHM 1% 1/2W 0805

Buy Now Datasheet
Res, 2K4, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH4364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH4364
Res, 2K4, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH4364
RES, 2K4, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 2K4, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SG73P2ATTD2401F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P2ATTD2401F
Chip Resistor - Surface Mount SG73P2ATTD2401F
RES 2.4K OHM 1% 1/4W 0805

RES 2.4K OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-SG73P2ATTD2401FTR-ND 85AH4364 SG73P2ATTD2401F
Product Name Chip Resistor - Surface Mount Res, 2K4, 1%, 0.25W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details