KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P2ARTTD2870F
Description
RES 287 OHM 1% 1/2W 0805
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
RES 287 OHM 1% 1/2W 0805
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Chip Resistors |
|
Product Number
|
2019-SG73P2ARTTD2870FTR-ND |
SG73P2ARTTD2870F |
|
Product Name
|
Chip Resistor - Surface Mount |
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
Automotive; General Use
|
|
|
Technology / Construction
|
Thick Film (Chip)
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0805; 0805
|
|
|
Resistance Range
|
287 ohms
|
287 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range
1.00E-3 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers