KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1JTTD4702F

Description
47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1JTTD4702FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD4702FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD4702FTR-ND
47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD4702FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD4702FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD4702FCT-ND
RES 47K OHM 1% 1/2W 0603

RES 47K OHM 1% 1/2W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD4702FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD4702FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD4702FDKR-ND
RES 47K OHM 1% 1/2W 0603

RES 47K OHM 1% 1/2W 0603

Buy Now Datasheet
Surface Mount Resistors - 2251736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251736P
Surface Mount Resistors 2251736P
KOA SG73P1JTTD4702F

KOA SG73P1JTTD4702F

Supplier's Site
Surface Mount Resistors - 2251735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251735
Surface Mount Resistors 2251735
KOA SG73P1JTTD4702F

KOA SG73P1JTTD4702F

Supplier's Site
Surface Mount Resistors - 2251736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251736
Surface Mount Resistors 2251736
KOA SG73P1JTTD4702F

KOA SG73P1JTTD4702F

Supplier's Site
Res, 47K, 1%, 0.2W, 0603 Rohs Compliant Koa - 85AH4313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.2W, 0603 Rohs Compliant Koa
85AH4313
Res, 47K, 1%, 0.2W, 0603 Rohs Compliant Koa 85AH4313
RES, 47K, 1%, 0.2W, 0603 ROHS COMPLIANT: YES

RES, 47K, 1%, 0.2W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P1JTTD4702FTR-ND 2251736P 85AH4313
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 47K, 1%, 0.2W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details