KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1JTTD3300F

Description
330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1JTTD3300FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD3300FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD3300FTR-ND
330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD3300FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD3300FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD3300FCT-ND
330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD3300FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD3300FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD3300FDKR-ND
330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2251708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251708
Surface Mount Resistors 2251708
KOA SG73P1JTTD3300F

KOA SG73P1JTTD3300F

Supplier's Site
Surface Mount Resistors - 2251709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251709P
Surface Mount Resistors 2251709P
KOA SG73P1JTTD3300F

KOA SG73P1JTTD3300F

Supplier's Site
Surface Mount Resistors - 2251709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251709
Surface Mount Resistors 2251709
KOA SG73P1JTTD3300F

KOA SG73P1JTTD3300F

Supplier's Site
Res, 330R, 1%, 0.2W, 0603 Rohs Compliant Koa - 85AH4304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.2W, 0603 Rohs Compliant Koa
85AH4304
Res, 330R, 1%, 0.2W, 0603 Rohs Compliant Koa 85AH4304
RES, 330R, 1%, 0.2W, 0603 ROHS COMPLIANT: YES

RES, 330R, 1%, 0.2W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P1JTTD3300FTR-ND 2251708 85AH4304
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 330R, 1%, 0.2W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details