150 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 150 OHM 1% 1/2W 0603
RES 150 OHM 1% 1/2W 0603
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2251652 | 2019-SG73P1JTTD1500FTR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 |
| Resistance Range | 150 ohms | 150 ohms |
| Power Rating | 0.3300 watts | 0.5000 watts |
| Standards and Certifications | RoHS |