KOA Speer Electronics, Inc. Surface Mount Resistors SG73P1JTTD1301F

Description
KOA SG73P1JTTD1301F
Request a Quote Datasheet
Description
KOA SG73P1JTTD1301F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2251646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251646
Surface Mount Resistors 2251646
KOA SG73P1JTTD1301F

KOA SG73P1JTTD1301F

Supplier's Site
Surface Mount Resistors - 2251646P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251646P
Surface Mount Resistors 2251646P
KOA SG73P1JTTD1301F

KOA SG73P1JTTD1301F

Supplier's Site
Surface Mount Resistors - 2251645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251645
Surface Mount Resistors 2251645
KOA SG73P1JTTD1301F

KOA SG73P1JTTD1301F

Supplier's Site
Chip Resistor - Surface Mount - 2019-SG73P1JTTD1301FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD1301FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD1301FTR-ND
1.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 0.2W 1.3Kohm 1% 100ppm Anti-Pulse - 430-SG73P1JTTD1301F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 0.2W 1.3Kohm 1% 100ppm Anti-Pulse
430-SG73P1JTTD1301F
Thick Film Resistors - SMD 0.2W 1.3Kohm 1% 100ppm Anti-Pulse 430-SG73P1JTTD1301F
Thick Film Resistors - SMD 0.2W 1.3Kohm 1% 100ppm Anti-Pulse

Thick Film Resistors - SMD 0.2W 1.3Kohm 1% 100ppm Anti-Pulse

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2251646 2019-SG73P1JTTD1301FTR-ND 430-SG73P1JTTD1301F
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 0.2W 1.3Kohm 1% 100ppm Anti-Pulse
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 1300 ohms 1300 ohms
Power Rating 0.3300 watts 0.5000 watts 0.3330 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details