KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1EWTTP5R60F

Description
RES 5.6 OHM 1% 1/3W 0402
Request a Quote Datasheet
Description
RES 5.6 OHM 1% 1/3W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP5R60FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP5R60FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP5R60FCT-ND
RES 5.6 OHM 1% 1/3W 0402

RES 5.6 OHM 1% 1/3W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP5R60FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP5R60FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP5R60FTR-ND
5.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP5R60FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP5R60FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP5R60FDKR-ND
RES 5.6 OHM 1% 1/3W 0402

RES 5.6 OHM 1% 1/3W 0402

Buy Now Datasheet
Res, 5R6, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa - 29AK7438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
29AK7438
Res, 5R6, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa 29AK7438
RES, 5R6, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 5R6, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG73P1EWTTP5R60FCT-ND 29AK7438
Product Name Chip Resistor - Surface Mount Res, 5R6, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details