KOA Speer Electronics, Inc. 3.3 OHM 4W Resistor SG73P1EWTTP3R30F

Description
RES 3.3 OHM 1% 1/4W 0402 Product overview: SG73P1EWTTP3R30F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P1EWTTP3R30F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.3 OHM 1% 1/4W 0402 Product overview: SG73P1EWTTP3R30F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P1EWTTP3R30F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 OHM 4W Resistor - 52-SG73P1EWTTP3R30F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 OHM 4W Resistor
52-SG73P1EWTTP3R30F
3.3 OHM 4W Resistor 52-SG73P1EWTTP3R30F
RES 3.3 OHM 1% 1/4W 0402 Product overview: SG73P1EWTTP3R30F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P1EWTTP3R30F can be used for catalog matching and distributor lookup.

RES 3.3 OHM 1% 1/4W 0402 Product overview: SG73P1EWTTP3R30F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P1EWTTP3R30F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1340891-SG73P1EWTTP3R30F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1340891-SG73P1EWTTP3R30F
Resistors - Chip Resistor - Surface Mount 1340891-SG73P1EWTTP3R30F
Win Source Part Number: 1340891-SG73P1EWTTP3 R30F Category: Resistors - Chip Resistor - Surface Mount Series: SG73P Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Base Product Number: SG73P1

Win Source Part Number: 1340891-SG73P1EWTTP3R30F
Category: Resistors - Chip Resistor - Surface Mount
Series: SG73P
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.3 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Base Product Number: SG73P1

Buy Now Datasheet
Surface Mount Resistors - 2343325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2343325P
Surface Mount Resistors 2343325P
KOA SG73P1EWTTP3R30F

KOA SG73P1EWTTP3R30F

Supplier's Site
Surface Mount Resistors - 2343325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2343325
Surface Mount Resistors 2343325
KOA SG73P1EWTTP3R30F

KOA SG73P1EWTTP3R30F

Supplier's Site
Surface Mount Resistors - 2343324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2343324
Surface Mount Resistors 2343324
KOA SG73P1EWTTP3R30F

KOA SG73P1EWTTP3R30F

Supplier's Site
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP3R30FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP3R30FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP3R30FDKR-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP3R30FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP3R30FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP3R30FCT-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP3R30FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP3R30FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP3R30FTR-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3R3, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa - 29AK7402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
29AK7402
Res, 3R3, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa 29AK7402
RES, 3R3, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 3R3, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-SG73P1EWTTP3R30F 1340891-SG73P1EWTTP3R30F 2343325P 2019-SG73P1EWTTP3R30FDKR-ND 29AK7402
Product Name 3.3 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 3R3, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details