KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1EWTTP22R0F

Description
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP22R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP22R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP22R0FTR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP22R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP22R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP22R0FDKR-ND
RES 22 OHM 1% 1/3W 0402

RES 22 OHM 1% 1/3W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP22R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP22R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP22R0FCT-ND
RES 22 OHM 1% 1/3W 0402

RES 22 OHM 1% 1/3W 0402

Buy Now Datasheet
Res, 22R, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa - 29AK7379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
29AK7379
Res, 22R, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa 29AK7379
RES, 22R, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 22R, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG73P1EWTTP22R0FTR-ND 29AK7379
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details