KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1EWTTP16R0F

Description
16 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
16 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1EWTTP16R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1EWTTP16R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1EWTTP16R0FTR-ND
16 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 16R, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa - 29AK7356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa
29AK7356
Res, 16R, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa 29AK7356
RES, 16R, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 16R, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SG73P1EWTTP16R0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P1EWTTP16R0F
Chip Resistor - Surface Mount SG73P1EWTTP16R0F
RES 16 OHM 1% 1/4W 0402

RES 16 OHM 1% 1/4W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-SG73P1EWTTP16R0FTR-ND 29AK7356 SG73P1EWTTP16R0F
Product Name Chip Resistor - Surface Mount Res, 16R, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details