15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 15 OHM 1% 1/3W 0402
RES 15 OHM 1% 1/3W 0402
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2343309P | 2019-SG73P1EWTTP15R0FTR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 |
| Resistance Range | 15 ohms | 15 ohms |
| Power Rating | 0.2500 watts | 0.3330 watts |
| Standards and Certifications | RoHS |