1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 1M, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES
RES 1M OHM 1% 1/4W 0402
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2343297P | 2019-SG73P1EWTTP1004FCT-ND | 29AK7322 | SG73P1EWTTP1004F |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 1M, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 | 0402 | |
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | ||
| Power Rating | 0.2500 watts | 0.3330 watts | 0.2500 watts | |
| Standards and Certifications | RoHS | RoHS |