10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 10K OHM 1% 1/4W 0402 Product overview: SG73P1EWTTP1002F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P1EWTTP1002F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337467-SG73P1EWTTP1
Category: Resistors - Chip Resistor - Surface Mount
Series: SG73P
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Base Product Number: SG73P1
RES, 10K, 1%, 0.25W, THICK FILM, 0402 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2343293P | 2019-SG73P1EWTTP1002FCT-ND | 52-SG73P1EWTTP1002F | 1337467-SG73P1EWTTP1002F | 29AK7319 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | 4W Resistor | Resistors - Chip Resistor - Surface Mount | Res, 10K, 1%, 0.25W, Thick Film, 0402 Rohs Compliant Koa |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 | 0402 (1005 Metric) | 0402 | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Power Rating | 0.2500 watts | 0.3330 watts | 0.2500 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |