KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73G2ATTD1001D

Description
RES 1K OHM 0.5% 1/2W 0805
Request a Quote Datasheet
Description
RES 1K OHM 0.5% 1/2W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73G2ATTD1001DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73G2ATTD1001DDKR-ND
Chip Resistor - Surface Mount 2019-SG73G2ATTD1001DDKR-ND
RES 1K OHM 0.5% 1/2W 0805

RES 1K OHM 0.5% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73G2ATTD1001DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73G2ATTD1001DCT-ND
Chip Resistor - Surface Mount 2019-SG73G2ATTD1001DCT-ND
RES 1K OHM 0.5% 1/2W 0805

RES 1K OHM 0.5% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73G2ATTD1001DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73G2ATTD1001DTR-ND
Chip Resistor - Surface Mount 2019-SG73G2ATTD1001DTR-ND
RES 1K OHM 0.5% 1/2W 0805

RES 1K OHM 0.5% 1/2W 0805

Buy Now Datasheet
Surface Mount Resistors - 1786250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786250
Surface Mount Resistors 1786250
KOA SG73G2ATTD1001D

KOA SG73G2ATTD1001D

Supplier's Site
Surface Mount Resistors - 1786426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786426
Surface Mount Resistors 1786426
KOA SG73G2ATTD1001D

KOA SG73G2ATTD1001D

Supplier's Site
Res, 1K, 0.5%, 0.25W, 0805 Rohs Compliant Koa - 85AH4201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.25W, 0805 Rohs Compliant Koa
85AH4201
Res, 1K, 0.5%, 0.25W, 0805 Rohs Compliant Koa 85AH4201
RES, 1K, 0.5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 1K, 0.5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SG73G2ATTD1001D - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73G2ATTD1001D
Resistors - Chip Resistor - Surface Mount SG73G2ATTD1001D
RES 1K OHM 0.5% 1/2W 0805

RES 1K OHM 0.5% 1/2W 0805

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-SG73G2ATTD1001DDKR-ND 1786250 85AH4201 SG73G2ATTD1001D
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 1K, 0.5%, 0.25W, 0805 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details