KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG732HTTE100K

Description
10 Ohms ±10% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±10% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG732HTTE100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG732HTTE100KTR-ND
Chip Resistor - Surface Mount 2019-SG732HTTE100KTR-ND
10 Ohms ±10% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 Ohms ±10% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG732HTTE100KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG732HTTE100KCT-ND
Chip Resistor - Surface Mount 2019-SG732HTTE100KCT-ND
RES 10 OHM 10% 3/4W 2010

RES 10 OHM 10% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG732HTTE100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG732HTTE100KDKR-ND
Chip Resistor - Surface Mount 2019-SG732HTTE100KDKR-ND
RES 10 OHM 10% 3/4W 2010

RES 10 OHM 10% 3/4W 2010

Buy Now Datasheet
Res, 10R, 10%, 0.75W, 2010 Rohs Compliant Koa - 85AH4683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 10%, 0.75W, 2010 Rohs Compliant Koa
85AH4683
Res, 10R, 10%, 0.75W, 2010 Rohs Compliant Koa 85AH4683
RES, 10R, 10%, 0.75W, 2010 ROHS COMPLIANT: YES

RES, 10R, 10%, 0.75W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG732HTTE100KTR-ND 85AH4683
Product Name Chip Resistor - Surface Mount Res, 10R, 10%, 0.75W, 2010 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details