KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG732ETTD100K

Description
10 Ohms ±10% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±10% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG732ETTD100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG732ETTD100KTR-ND
Chip Resistor - Surface Mount 2019-SG732ETTD100KTR-ND
10 Ohms ±10% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 Ohms ±10% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG732ETTD100KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG732ETTD100KCT-ND
Chip Resistor - Surface Mount 2019-SG732ETTD100KCT-ND
10 Ohms ±10% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 Ohms ±10% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG732ETTD100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG732ETTD100KDKR-ND
Chip Resistor - Surface Mount 2019-SG732ETTD100KDKR-ND
10 Ohms ±10% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 Ohms ±10% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10R, 10%, 0.5W, 1210 Rohs Compliant Koa - 85AH4675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 10%, 0.5W, 1210 Rohs Compliant Koa
85AH4675
Res, 10R, 10%, 0.5W, 1210 Rohs Compliant Koa 85AH4675
RES, 10R, 10%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 10R, 10%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SG732ETTD100K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG732ETTD100K
Chip Resistor - Surface Mount SG732ETTD100K
RES 10 OHM 10% 1/2W 1210

RES 10 OHM 10% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-SG732ETTD100KTR-ND 85AH4675 SG732ETTD100K
Product Name Chip Resistor - Surface Mount Res, 10R, 10%, 0.5W, 1210 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details