KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
RS73G1ERTTP8660F
Description
RES 866 OHM 1% 1/8W 0402
Request a Quote
Email Supplier
Datasheet
Description
RES 866 OHM 1% 1/8W 0402
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-RS73G1ERTTP8660FTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0402; 0402
|
|
Resistance Range
|
866 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details