KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F2BTTD7501B

Description
7.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F2BTTD7501BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2BTTD7501BTR-ND
Chip Resistor - Surface Mount 2019-RS73F2BTTD7501BTR-ND
7.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

7.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F2BTTD7501BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2BTTD7501BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F2BTTD7501BDKR-ND
RES 7.5K OHM 0.1% 1/3W 1206

RES 7.5K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F2BTTD7501BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2BTTD7501BCT-ND
Chip Resistor - Surface Mount 2019-RS73F2BTTD7501BCT-ND
RES 7.5K OHM 0.1% 1/3W 1206

RES 7.5K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Res, 7K5, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa - 29AK6449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa
29AK6449
Res, 7K5, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa 29AK6449
RES, 7K5, 0.1%, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 7K5, 0.1%, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RS73F2BTTD7501BTR-ND 29AK6449
Product Name Chip Resistor - Surface Mount Res, 7K5, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details