16 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 16R, 0.1%, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES
RES 16 OHM 0.1% 1/3W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RS73F2BTTD16R0BTR-ND | 29AK6350 | RS73F2BTTD16R0B |
| Product Name | Chip Resistor - Surface Mount | Res, 16R, 0.1%, 0.33W, Thick Film, 1206 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Resistance Range | 16 ohms | 16 ohms |