59 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 59K OHM 1% 1/4W 0805
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 2019-RS73F2ATTD5902FTR-ND | RS73F2ATTD5902F |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | |
| Tolerance | 1 +/- % | 1 +/- % |