KOA Speer Electronics, Inc. Surface Mount Resistors RS73F1JTTD4703B

Description
KOA RS73F1JTTD4703B
Request a Quote Datasheet
Description
KOA RS73F1JTTD4703B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1790409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1790409
Surface Mount Resistors 1790409
KOA RS73F1JTTD4703B

KOA RS73F1JTTD4703B

Supplier's Site
Surface Mount Resistors - 1791465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1791465
Surface Mount Resistors 1791465
KOA RS73F1JTTD4703B

KOA RS73F1JTTD4703B

Supplier's Site
Chip Resistor - Surface Mount - 2019-RS73F1JTTD4703BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD4703BTR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD4703BTR-ND
470 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD4703BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD4703BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD4703BDKR-ND
RES 470K OHM 0.1% 1/5W 0603

RES 470K OHM 0.1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD4703BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD4703BCT-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD4703BCT-ND
RES 470K OHM 0.1% 1/5W 0603

RES 470K OHM 0.1% 1/5W 0603

Buy Now Datasheet
Res, 470K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa - 29AK5764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa
29AK5764
Res, 470K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa 29AK5764
RES, 470K, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 470K, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1790409 2019-RS73F1JTTD4703BTR-ND 29AK5764
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 470K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details