KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F1JTTD4702B

Description
47 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F1JTTD4702BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD4702BTR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD4702BTR-ND
47 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD4702BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD4702BCT-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD4702BCT-ND
RES 47K OHM 0.1% 1/5W 0603

RES 47K OHM 0.1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F1JTTD4702BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F1JTTD4702BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F1JTTD4702BDKR-ND
RES 47K OHM 0.1% 1/5W 0603

RES 47K OHM 0.1% 1/5W 0603

Buy Now Datasheet
Surface Mount Resistors - 1790396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1790396
Surface Mount Resistors 1790396
KOA RS73F1JTTD4702B

KOA RS73F1JTTD4702B

Supplier's Site
Surface Mount Resistors - 1791444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1791444
Surface Mount Resistors 1791444
KOA RS73F1JTTD4702B

KOA RS73F1JTTD4702B

Supplier's Site
Res, 47K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa - 29AK5762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa
29AK5762
Res, 47K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa 29AK5762
RES, 47K, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 47K, 0.1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RS73F1JTTD4702BTR-ND 1790396 29AK5762
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 47K, 0.1%, 0.2W, Thick Film, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details