KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
RS73F1JRTTD22R0F
Description
RES 22 OHM 1% 1/5W 0603
Request a Quote
Email Supplier
Datasheet
Description
RES 22 OHM 1% 1/5W 0603
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-RS73F1JRTTD22R0FTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0603; 0603
|
|
Resistance Range
|
22 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1210
Resistance Range
5.1 ohms
View Details