KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD8252B25

Description
82.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
82.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD8252B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD8252B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD8252B25TR-ND
82.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

82.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 82K5, 0.1%, 0.25W, 1206 Rohs Compliant Koa - 85AH4085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.25W, 1206 Rohs Compliant Koa
85AH4085
Res, 82K5, 0.1%, 0.25W, 1206 Rohs Compliant Koa 85AH4085
RES, 82K5, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 82K5, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73R2BTTD8252B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD8252B25
Chip Resistor - Surface Mount RN73R2BTTD8252B25
RES 82.5K OHM 0.1% 1/4W 1206

RES 82.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R2BTTD8252B25TR-ND 85AH4085 RN73R2BTTD8252B25
Product Name Chip Resistor - Surface Mount Res, 82K5, 0.1%, 0.25W, 1206 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers