KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD8201B25

Description
8.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
8.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD8201B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD8201B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD8201B25CT-ND
8.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

8.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2BTTD8201B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD8201B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD8201B25TR-ND
8.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

8.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2BTTD8201B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD8201B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD8201B25DKR-ND
8.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

8.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533490P
Surface Mount Resistors 2533490P
KOA RN73R2BTTD8201B25

KOA RN73R2BTTD8201B25

Supplier's Site
Surface Mount Resistors - 2533488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533488
Surface Mount Resistors 2533488
KOA RN73R2BTTD8201B25

KOA RN73R2BTTD8201B25

Supplier's Site
Surface Mount Resistors - 2533490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533490
Surface Mount Resistors 2533490
KOA RN73R2BTTD8201B25

KOA RN73R2BTTD8201B25

Supplier's Site
Res, 8K2, 0.1%, 0.25W, 1206 Rohs Compliant Koa - 85AH4084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.25W, 1206 Rohs Compliant Koa
85AH4084
Res, 8K2, 0.1%, 0.25W, 1206 Rohs Compliant Koa 85AH4084
RES, 8K2, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 8K2, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R2BTTD8201B25CT-ND 2533490P 85AH4084
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 8K2, 0.1%, 0.25W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD914GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details