KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD6201B25

Description
6.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
6.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD6201B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD6201B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD6201B25TR-ND
6.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

6.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533470P
Surface Mount Resistors 2533470P
KOA RN73R2BTTD6201B25

KOA RN73R2BTTD6201B25

Supplier's Site
Surface Mount Resistors - 2533469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533469
Surface Mount Resistors 2533469
KOA RN73R2BTTD6201B25

KOA RN73R2BTTD6201B25

Supplier's Site
Surface Mount Resistors - 2533470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533470
Surface Mount Resistors 2533470
KOA RN73R2BTTD6201B25

KOA RN73R2BTTD6201B25

Supplier's Site
Chip Resistor - Surface Mount - RN73R2BTTD6201B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD6201B25
Chip Resistor - Surface Mount RN73R2BTTD6201B25
RES 6.2K OHM 0.1% 1/4W 1206

RES 6.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R2BTTD6201B25TR-ND 2533470P RN73R2BTTD6201B25
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers