KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD36R0B25

Description
36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD36R0B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD36R0B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD36R0B25TR-ND
36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73R2BTTD36R0B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD36R0B25
Chip Resistor - Surface Mount RN73R2BTTD36R0B25
RES 36 OHM 0.1% 1/4W 1206

RES 36 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 36R, 0.1%, 0.25W, 1206 Rohs Compliant Koa - 85AH4039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 0.1%, 0.25W, 1206 Rohs Compliant Koa
85AH4039
Res, 36R, 0.1%, 0.25W, 1206 Rohs Compliant Koa 85AH4039
RES, 36R, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 36R, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R2BTTD36R0B25TR-ND RN73R2BTTD36R0B25 85AH4039
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 36R, 0.1%, 0.25W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details