30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES 30K OHM 0.1% 1/4W 1206
RES, 30K, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2533419P | 2019-RN73R2BTTD3002B25TR-ND | RN73R2BTTD3002B25 | 85AH4029 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 30K, 0.1%, 0.25W, 1206 Rohs Compliant Koa |
| Technology / Construction | MetalFilm; Metal Film | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206 |
| Resistance Range | 30000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 4 watts | |
| Standards and Certifications | RoHS | RoHS |