1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES 1.8K OHM 0.1% 1/4W 1206
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2533383 | 2019-RN73R2BTTD1801B25TR-ND | RN73R2BTTD1801B25 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Metal Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1800 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 4 watts |
| Standards and Certifications | RoHS |