KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2BTTD1201B25

Description
1.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2BTTD1201B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2BTTD1201B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2BTTD1201B25TR-ND
1.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

1.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533357P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533357P
Surface Mount Resistors 2533357P
KOA RN73R2BTTD1201B25

KOA RN73R2BTTD1201B25

Supplier's Site
Surface Mount Resistors - 2533356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533356
Surface Mount Resistors 2533356
KOA RN73R2BTTD1201B25

KOA RN73R2BTTD1201B25

Supplier's Site
Surface Mount Resistors - 2533357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533357
Surface Mount Resistors 2533357
KOA RN73R2BTTD1201B25

KOA RN73R2BTTD1201B25

Supplier's Site
Chip Resistor - Surface Mount - RN73R2BTTD1201B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2BTTD1201B25
Chip Resistor - Surface Mount RN73R2BTTD1201B25
RES 1.2K OHM 0.1% 1/4W 1206

RES 1.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R2BTTD1201B25TR-ND 2533357P RN73R2BTTD1201B25
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details