KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2ATTD9101B25

Description
9.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
9.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2ATTD9101B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD9101B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD9101B25TR-ND
9.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

9.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533334P
Surface Mount Resistors 2533334P
KOA RN73R2ATTD9101B25

KOA RN73R2ATTD9101B25

Supplier's Site
Surface Mount Resistors - 2533333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533333
Surface Mount Resistors 2533333
KOA RN73R2ATTD9101B25

KOA RN73R2ATTD9101B25

Supplier's Site
Surface Mount Resistors - 2533334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533334
Surface Mount Resistors 2533334
KOA RN73R2ATTD9101B25

KOA RN73R2ATTD9101B25

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2019-RN73R2ATTD9101B25TR-ND 2533334P
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD205GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details