5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES, 5K1, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2533295P | 2019-RN73R2ATTD5101B25CT-ND | 85AH3909 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 5K1, 0.1%, 0.125W, 0805 Rohs Compliant Koa |
| Technology / Construction | MetalFilm; Metal Film | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805 |
| Resistance Range | 5100 ohms | ||
| Power Rating | 0.1300 watts | 0.1250 watts | |
| Standards and Certifications | RoHS | RoHS |