390 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2533273P | 2019-RN73R2ATTD3900B25TR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Metal Film | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 |
| Resistance Range | 390 ohms | 390 ohms |
| Power Rating | 0.1300 watts | 0.1250 watts |
| Standards and Certifications | RoHS |