KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2ATTD2430B10

Description
243 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
243 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2ATTD2430B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD2430B10TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD2430B10TR-ND
243 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

243 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73R2ATTD2430B10TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD334JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details