KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RN73R2ATTD1502B25

Description
Win Source Part Number: 1088799-RN73R2ATTD15 02B25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73R Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RN73R2ATTD1502B25RN7 3R2ATTD1502B25.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73R2ATTD1502B 25CT,2019-RN73R2ATTD 1502B25TR,2019-RN73R 2ATTD1502B25DKR Base Product Number: RN73R2A
Request a Quote Datasheet
Description
Win Source Part Number: 1088799-RN73R2ATTD15 02B25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73R Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RN73R2ATTD1502B25RN7 3R2ATTD1502B25.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73R2ATTD1502B 25CT,2019-RN73R2ATTD 1502B25TR,2019-RN73R 2ATTD1502B25DKR Base Product Number: RN73R2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088799-RN73R2ATTD1502B25
Resistors - Chip Resistor - Surface Mount 1088799-RN73R2ATTD1502B25
Win Source Part Number: 1088799-RN73R2ATTD15 02B25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73R Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RN73R2ATTD1502B25RN7 3R2ATTD1502B25.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73R2ATTD1502B 25CT,2019-RN73R2ATTD 1502B25TR,2019-RN73R 2ATTD1502B25DKR Base Product Number: RN73R2A

Win Source Part Number: 1088799-RN73R2ATTD1502B25
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73R
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RN73R2ATTD1502B25RN73R2ATTD1502B25.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN73R2ATTD1502B25CT,2019-RN73R2ATTD1502B25TR,2019-RN73R2ATTD1502B25DKR
Base Product Number: RN73R2A

Buy Now Datasheet
Surface Mount Resistors - 2050497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050497
Surface Mount Resistors 2050497
KOA RN73R2ATTD1502B25

KOA RN73R2ATTD1502B25

Supplier's Site
Surface Mount Resistors - 2050498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050498
Surface Mount Resistors 2050498
KOA RN73R2ATTD1502B25

KOA RN73R2ATTD1502B25

Supplier's Site
Surface Mount Resistors - 2050498P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050498P
Surface Mount Resistors 2050498P
KOA RN73R2ATTD1502B25

KOA RN73R2ATTD1502B25

Supplier's Site
RES 15K OHM 0.1% 1/8W 0805 Product overview: RN73R2ATTD1502B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73R2ATTD1502B25 can be used for catalog matching and distributor lookup.

RES 15K OHM 0.1% 1/8W 0805 Product overview: RN73R2ATTD1502B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73R2ATTD1502B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2ATTD1502B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD1502B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD1502B25CT-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2ATTD1502B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD1502B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD1502B25DKR-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2ATTD1502B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD1502B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD1502B25TR-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RN73R2ATTD1502B25 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73R2ATTD1502B25
Resistors - Chip Resistor - Surface Mount RN73R2ATTD1502B25
RES 15K OHM 0.1% 1/8W 0805

RES 15K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 15K, 0.1%, 0.125W, 0805 Rohs Compliant Koa - 85AH3762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.125W, 0805 Rohs Compliant Koa
85AH3762
Res, 15K, 0.1%, 0.125W, 0805 Rohs Compliant Koa 85AH3762
RES, 15K, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 15K, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1088799-RN73R2ATTD1502B25 2050497 2050498P 52-RN73R2ATTD1502B25 2019-RN73R2ATTD1502B25CT-ND RN73R2ATTD1502B25 85AH3762
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 15K, 0.1%, 0.125W, 0805 Rohs Compliant Koa
Technology / Construction MetalFilm; Thin Film (Chip) Metal film MetalFilm; Metal Film Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567833P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details