1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RN73R2ATTD1004B25DKR-ND | 2050507 | 2050507P |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Metal film | MetalFilm; Metal Film |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 |
| Tolerance | 0.1000 +/- % |