RES 10K OHM 0.1% 1/8W 0805 Product overview: RN73R2ATTD1002B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73R2ATTD1002B25
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES 10K OHM 0.1% 1/8W 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RN73R2ATTD1002B25 | 2019-RN73R2ATTD1002B25DKR-ND | 2050494 | 2050496P | RN73R2ATTD1002B25 |
| Product Name | 8W Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | Thin Film (Chip) | Metal film | MetalFilm; Metal Film | Thin Film (Chip) |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1300 watts | 0.1250 watts | |
| Operating DC Voltage | 150 volts |