KOA Speer Electronics, Inc. Surface Mount Resistors RN73R1JTTD2002B25

Description
KOA RN73R1JTTD2002B25
Request a Quote Datasheet
Description
KOA RN73R1JTTD2002B25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2050535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050535
Surface Mount Resistors 2050535
KOA RN73R1JTTD2002B25

KOA RN73R1JTTD2002B25

Supplier's Site
Surface Mount Resistors - 2050535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050535P
Surface Mount Resistors 2050535P
KOA RN73R1JTTD2002B25

KOA RN73R1JTTD2002B25

Supplier's Site
Surface Mount Resistors - 2050534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050534
Surface Mount Resistors 2050534
KOA RN73R1JTTD2002B25

KOA RN73R1JTTD2002B25

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R1JTTD2002B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD2002B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD2002B25DKR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD2002B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD2002B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD2002B25TR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD2002B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD2002B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD2002B25CT-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73R1JTTD2002B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1JTTD2002B25
Chip Resistor - Surface Mount RN73R1JTTD2002B25
RES 20K OHM 0.1% 1/10W 0603

RES 20K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3385
Res, 20K, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3385
RES, 20K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 20K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2050535 2050535P 2019-RN73R1JTTD2002B25DKR-ND RN73R1JTTD2002B25 85AH3385
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
Technology / Construction Metal film MetalFilm; Metal Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details