KOA Speer Electronics, Inc. Surface Mount Resistors RN73R1JTTD1801B25

Description
KOA RN73R1JTTD1801B25
Request a Quote Datasheet
Description
KOA RN73R1JTTD1801B25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2533124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533124P
Surface Mount Resistors 2533124P
KOA RN73R1JTTD1801B25

KOA RN73R1JTTD1801B25

Supplier's Site
Surface Mount Resistors - 2533123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533123
Surface Mount Resistors 2533123
KOA RN73R1JTTD1801B25

KOA RN73R1JTTD1801B25

Supplier's Site
Surface Mount Resistors - 2533124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533124
Surface Mount Resistors 2533124
KOA RN73R1JTTD1801B25

KOA RN73R1JTTD1801B25

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1801B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1801B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1801B25TR-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1801B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1801B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1801B25DKR-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1801B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1801B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1801B25CT-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2533124P 2019-RN73R1JTTD1801B25TR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603
Resistance Range 1800 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details