KOA Speer Electronics, Inc. Surface Mount Resistors RN73R1JTTD1641B25

Description
KOA RN73R1JTTD1641B25 Resistor
Request a Quote Datasheet
Description
KOA RN73R1JTTD1641B25 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2234705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234705
Surface Mount Resistors 2234705
KOA RN73R1JTTD1641B25 Resistor

KOA RN73R1JTTD1641B25 Resistor

Supplier's Site
Surface Mount Resistors - 2234706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234706
Surface Mount Resistors 2234706
KOA RN73R1JTTD1641B25 Resistor

KOA RN73R1JTTD1641B25 Resistor

Supplier's Site
Surface Mount Resistors - 2234706P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234706P
Surface Mount Resistors 2234706P
KOA RN73R1JTTD1641B25 Resistor

KOA RN73R1JTTD1641B25 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1641B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1641B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1641B25TR-ND
1.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

1.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1641B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1641B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1641B25CT-ND
1.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

1.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1641B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1641B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1641B25DKR-ND
1.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

1.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1K64, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K64, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3345
Res, 1K64, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3345
RES, 1K64, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 1K64, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2234705 2019-RN73R1JTTD1641B25TR-ND 85AH3345
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 1K64, 0.1%, 0.1W, 0603 Rohs Compliant Koa
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Resistance Range 1640 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details