100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES 100 OHM 1% 1/10W 0603
RES, 100R, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RN73R1JTTD1000F50TR-ND | RN73R1JTTD1000F50 | 85AH3226 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 100R, 1%, 0.1W, 0603 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 |
| Resistance Range | 100 ohms | 100 ohms |