330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES 330 OHM 0.1% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73R1ETTP3300B10TR-ND | RN73R1ETTP3300B10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 330 ohms | 330 ohms |