KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1ETTP2612B25

Description
26.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
26.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1ETTP2612B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1ETTP2612B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1ETTP2612B25TR-ND
26.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 26K1, 0.1%, 0.063W, 0402 Rohs Compliant Koa - 85AH3161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.063W, 0402 Rohs Compliant Koa
85AH3161
Res, 26K1, 0.1%, 0.063W, 0402 Rohs Compliant Koa 85AH3161
RES, 26K1, 0.1%, 0.063W, 0402 ROHS COMPLIANT: YES

RES, 26K1, 0.1%, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73R1ETTP2612B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1ETTP2612B25
Chip Resistor - Surface Mount RN73R1ETTP2612B25
RES 26.1K OHM 0.1% 1/16W 0402

RES 26.1K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN73R1ETTP2612B25TR-ND 85AH3161 RN73R1ETTP2612B25
Product Name Chip Resistor - Surface Mount Res, 26K1, 0.1%, 0.063W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details